ANVER Corporation Suction Cup BPF39-SI-MD

Description
Suction Cup -- BPF39-SI-MD
Description
Suction Cup -- BPF39-SI-MD

Suppliers

Company
Product
Description
Supplier Links
Suction Cup - BPF39-SI-MD - ANVER Corporation
Hudson, MA, USA
Suction Cup
BPF39-SI-MD
Suction Cup BPF39-SI-MD
Suction Cup -- BPF39-SI-MD

Suction Cup -- BPF39-SI-MD

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number BPF39-SI-MD
Product Name Suction Cup
Type Bellows
Diameter / Max. Size 39.12 mm (1.54 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038219 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details