ANVER Corporation Suction Cup BP36-SIT

Description
Suction Cup -- BP36-SIT
Description
Suction Cup -- BP36-SIT

Suppliers

Company
Product
Description
Supplier Links
Suction Cup - BP36-SIT - ANVER Corporation
Hudson, MA, USA
Suction Cup
BP36-SIT
Suction Cup BP36-SIT
Suction Cup -- BP36-SIT

Suction Cup -- BP36-SIT

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number BP36-SIT
Product Name Suction Cup
Type Bellows
Diameter / Max. Size 37.08 mm (1.46 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038279 - RS Components, Ltd.
Specs
Material Nbr
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Manually Operated Suction Hand Cup - 602.4 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 121 mm (4.75 inch)
Style Other
View Details