ANVER Corporation Plastic Bag Lifting Head BH40-SSP-C5

Description
Plastic Bag Lifting Head -- BH40-SSP-C5
Description
Plastic Bag Lifting Head -- BH40-SSP-C5

Suppliers

Company
Product
Description
Supplier Links
Plastic Bag Lifting Head - BH40-SSP-C5 - ANVER Corporation
Hudson, MA, USA
Plastic Bag Lifting Head
BH40-SSP-C5
Plastic Bag Lifting Head BH40-SSP-C5
Plastic Bag Lifting Head -- BH40-SSP-C5

Plastic Bag Lifting Head -- BH40-SSP-C5

Supplier's Site
Bag Lifting Pad Attachment - BH40-SSP-C5 - ANVER Corporation
Hudson, MA, USA
Bag Lifting Pad Attachment
BH40-SSP-C5
Bag Lifting Pad Attachment BH40-SSP-C5
Plastic Bag Lifting Head -- BH40-SSP-C5

Plastic Bag Lifting Head -- BH40-SSP-C5

Supplier's Site
Bag Lifting Pad Attachment - BH40-SSP-C5 - ANVER Corporation
Hudson, MA, USA
Bag Lifting Pad Attachment
BH40-SSP-C5
Bag Lifting Pad Attachment BH40-SSP-C5
Plastic Bag Lifting Head -- BH40-SSP-C5

Plastic Bag Lifting Head -- BH40-SSP-C5

Supplier's Site

Technical Specifications

  ANVER Corporation ANVER Corporation ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads Vacuum Cups and Vacuum Pads Vacuum Cups and Vacuum Pads
Product Number BH40-SSP-C5 BH40-SSP-C5 BH40-SSP-C5
Product Name Plastic Bag Lifting Head Bag Lifting Pad Attachment Bag Lifting Pad Attachment
Type Rectangular Oval Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040106 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-88-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 87.88 mm (3.46 inch)
Material Nitrile (NBR)
View Details