ANVER Corporation Suction Hand Cup A959

Description
Instant attach and release, handles smooth, flat, air0tight materials
Description
Instant attach and release, handles smooth, flat, air0tight materials

Suppliers

Company
Product
Description
Supplier Links
Suction Hand Cup - A959 - ANVER Corporation
Hudson, MA, USA
Suction Hand Cup
A959
Suction Hand Cup A959
Instant attach and release, handles smooth, flat, air0tight materials

Instant attach and release, handles smooth, flat, air0tight materials

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A959
Product Name Suction Hand Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-20-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022895 - RS Components, Ltd.
Specs
Type Cup
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-10-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 9.91 mm (0.3900 inch)
Material Silicone Rubber
View Details