ANVER Corporation Punch Press Suction Hand Cup Feeder A6475

Description
Instant attach and release, handles smooth, flat, air0tight materials
Description
Instant attach and release, handles smooth, flat, air0tight materials

Suppliers

Company
Product
Description
Supplier Links
Punch Press Suction Hand Cup Feeder - A6475 - ANVER Corporation
Hudson, MA, USA
Punch Press Suction Hand Cup Feeder
A6475
Punch Press Suction Hand Cup Feeder A6475
Instant attach and release, handles smooth, flat, air0tight materials

Instant attach and release, handles smooth, flat, air0tight materials

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A6475
Product Name Punch Press Suction Hand Cup Feeder
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-10-M5-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038244 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3250037 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 15.24 mm (0.6000 inch)
Material Nitrile (NBR)
View Details