ANVER Corporation B Series Bellows Vacuum Cup A-3150233P

Description
B Series Bellows Vacuum Cup -- A-3150233P
Description
B Series Bellows Vacuum Cup -- A-3150233P

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-3150233P - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-3150233P
B Series Bellows Vacuum Cup A-3150233P
B Series Bellows Vacuum Cup -- A-3150233P

B Series Bellows Vacuum Cup -- A-3150233P

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150233P
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-BT-G1/4-I - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038361 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150006S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 16.76 mm (0.6600 inch)
Material Silicone Rubber
View Details