ANVER Corporation U Series Universal Vacuum Cup A-3150121S

Description
U Series Universal Vacuum Cup -- A-3150121S
Description
U Series Universal Vacuum Cup -- A-3150121S

Suppliers

Company
Product
Description
Supplier Links
U Series Universal Vacuum Cup - A-3150121S - ANVER Corporation
Hudson, MA, USA
U Series Universal Vacuum Cup
A-3150121S
U Series Universal Vacuum Cup A-3150121S
U Series Universal Vacuum Cup -- A-3150121S

U Series Universal Vacuum Cup -- A-3150121S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150121S
Product Name U Series Universal Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-GT-G1/4-I - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038258 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150117S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 11.18 mm (0.4400 inch)
Material Silicone Rubber
View Details