ANVER Corporation Flat Vacuum Cup With Valve A-3150080P

Description
Flat Vacuum Cup With Valve -- A-3150080P
Description
Flat Vacuum Cup With Valve -- A-3150080P

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cup With Valve - A-3150080P - ANVER Corporation
Hudson, MA, USA
Flat Vacuum Cup With Valve
A-3150080P
Flat Vacuum Cup With Valve A-3150080P
Flat Vacuum Cup With Valve -- A-3150080P

Flat Vacuum Cup With Valve -- A-3150080P

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150080P
Product Name Flat Vacuum Cup With Valve
Type Flat
Diameter / Max. Size 156 mm (6.13 inch)
Material Nitrile (NBR)
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-GT-G1/4 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038111 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Flat Oval Suction Cup - NSGON Series -  - ASCO
Specs
Type Oval; Flat
Diameter / Max. Size 4 to 90 mm (0.1575 to 3.54 inch)
Material Nitrile (NBR); Silicone Rubber
View Details
B Series Bellows Vacuum Cup - A-3150103S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.86 mm (0.9000 inch)
Material Silicone Rubber
View Details