ANVER Corporation Flat Vacuum Cup With Valve A-3150079P

Description
Flat Vacuum Cup With Valve -- A-3150079P
Description
Flat Vacuum Cup With Valve -- A-3150079P

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cup With Valve - A-3150079P - ANVER Corporation
Hudson, MA, USA
Flat Vacuum Cup With Valve
A-3150079P
Flat Vacuum Cup With Valve A-3150079P
Flat Vacuum Cup With Valve -- A-3150079P

Flat Vacuum Cup With Valve -- A-3150079P

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150079P
Product Name Flat Vacuum Cup With Valve
Type Flat
Diameter / Max. Size 109 mm (4.3 inch)
Material Nitrile (NBR)
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038442 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Vacuum cup without connector - ESV-80-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
Single Bellows Suction Cup - B1.5-5-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 5.59 mm (0.2200 inch)
Material Nitrile (NBR)
View Details
S-Series Anti-Static Vacuum Cup - SA - SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 8 to 40 mm (0.3150 to 1.57 inch)
Material Silicone Rubber
View Details