ANVER Corporation Flat Vacuum Cup With Valve A-3150050S

Description
Flat Vacuum Cup With Valve -- A-3150050S
Description
Flat Vacuum Cup With Valve -- A-3150050S

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cup With Valve - A-3150050S - ANVER Corporation
Hudson, MA, USA
Flat Vacuum Cup With Valve
A-3150050S
Flat Vacuum Cup With Valve A-3150050S
Flat Vacuum Cup With Valve -- A-3150050S

Flat Vacuum Cup With Valve -- A-3150050S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150050S
Product Name Flat Vacuum Cup With Valve
Type Flat
Diameter / Max. Size 42.16 mm (1.66 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-F75-NM-FIT - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 76.96 mm (3.03 inch)
Material Nomathane
View Details