ANVER Corporation U Series Universal Vacuum Cup A-3150032SA

Description
U Series Universal Vacuum Cup -- A-3150032SA
Description
U Series Universal Vacuum Cup -- A-3150032SA

Suppliers

Company
Product
Description
Supplier Links
U Series Universal Vacuum Cup - A-3150032SA - ANVER Corporation
Hudson, MA, USA
U Series Universal Vacuum Cup
A-3150032SA
U Series Universal Vacuum Cup A-3150032SA
U Series Universal Vacuum Cup -- A-3150032SA

U Series Universal Vacuum Cup -- A-3150032SA

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150032SA
Product Name U Series Universal Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material BR
View Details
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Pur
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-40-PUR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 39.88 mm (1.57 inch)
Material Polyurethane / Urethane
View Details