ANVER Corporation B Series Bellows Vacuum Cup A-3150027SA

Description
B Series Bellows Vacuum Cup -- A-3150027SA
Description
B Series Bellows Vacuum Cup -- A-3150027SA

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-3150027SA - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-3150027SA
B Series Bellows Vacuum Cup A-3150027SA
B Series Bellows Vacuum Cup -- A-3150027SA

B Series Bellows Vacuum Cup -- A-3150027SA

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150027SA
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038226 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 5 mm (0.1969 inch)
Material Nbr
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150027 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 43.18 mm (1.7 inch)
Material Nitrile (NBR)
View Details