ANVER Corporation F Series Flat Vacuum Cup A-3150019S

Description
F Series Flat Vacuum Cup -- A-3150019S
Description
F Series Flat Vacuum Cup -- A-3150019S

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150019S - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150019S
F Series Flat Vacuum Cup A-3150019S
F Series Flat Vacuum Cup -- A-3150019S

F Series Flat Vacuum Cup -- A-3150019S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150019S
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material FPM
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F5-SIT - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 5.08 mm (0.2000 inch)
Material Silicone Rubber
View Details