ANVER Corporation F Series Flat Vacuum Cup A-3150014S

Description
F Series Flat Vacuum Cup -- A-3150014S
Description
F Series Flat Vacuum Cup -- A-3150014S

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150014S - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150014S
F Series Flat Vacuum Cup A-3150014S
F Series Flat Vacuum Cup -- A-3150014S

F Series Flat Vacuum Cup -- A-3150014S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150014S
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022893 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3250035P - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.8 mm (2 inch)
Material Nitrile (NBR)
View Details