ANVER Corporation D Series Deep Vacuum Cup A-3150011SA

Description
D Series Deep Vacuum Cup -- A-3150011SA
Description
D Series Deep Vacuum Cup -- A-3150011SA

Suppliers

Company
Product
Description
Supplier Links
D Series Deep Vacuum Cup - A-3150011SA - ANVER Corporation
Hudson, MA, USA
D Series Deep Vacuum Cup
A-3150011SA
D Series Deep Vacuum Cup A-3150011SA
D Series Deep Vacuum Cup -- A-3150011SA

D Series Deep Vacuum Cup -- A-3150011SA

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150011SA
Product Name D Series Deep Vacuum Cup
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022896 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
P Series Foam Vacuum Cup - A-3350050 - ANVER Corporation
Specs
Type Oval; Sponge
Diameter / Max. Size 310 mm (12.2 inch)
Material Ethylene Propylene
View Details