ANVER Corporation Single Vacuum Pad Attachment 77000029

Description
For use with VM systems to reach into boxes to lift loads
Description
For use with VM systems to reach into boxes to lift loads

Suppliers

Company
Product
Description
Supplier Links
Single Vacuum Pad Attachment - 77000029 - ANVER Corporation
Hudson, MA, USA
Single Vacuum Pad Attachment
77000029
Single Vacuum Pad Attachment 77000029
For use with VM systems to reach into boxes to lift loads

For use with VM systems to reach into boxes to lift loads

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 77000029
Product Name Single Vacuum Pad Attachment
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038360 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vacuum suction cup - VAS-8-M5-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material NBR
View Details
FP Series Flat Vacuum Cup - A-3350073 - ANVER Corporation
Specs
Type Flat; Ring
Diameter / Max. Size 351 mm (13.8 inch)
Material Silicone Rubber
View Details
Vacuum Cup - Single Bellows - VCC-B-020-N - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 5.1 mm (0.2008 inch)
Material Nitrile (NBR)
View Details