ANVER Corporation Manually Operated Suction Hand Cup 609.2

Description
Firmly holds to most smooth, dry, nonporous surfaces
Description
Firmly holds to most smooth, dry, nonporous surfaces

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Suction Hand Cup - 609.2 - ANVER Corporation
Hudson, MA, USA
Manually Operated Suction Hand Cup
609.2
Manually Operated Suction Hand Cup 609.2
Firmly holds to most smooth, dry, nonporous surfaces

Firmly holds to most smooth, dry, nonporous surfaces

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 609.2
Product Name Manually Operated Suction Hand Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038273 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
Vacuum suction cup - VAS-8-M5-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material NBR
View Details
H-Series Vacuum Cup - HP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 40 mm (0.2362 to 1.57 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details
Single Bellows Suction Cup - B1.5-11-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 11.43 mm (0.4500 inch)
Material Nitrile (NBR)
View Details