ANVER Corporation Manually Operated Suction Hand Cup 602.0

Description
Firmly holds to most smooth, dry, nonporous surfaces
Description
Firmly holds to most smooth, dry, nonporous surfaces

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Suction Hand Cup - 602.0 - ANVER Corporation
Hudson, MA, USA
Manually Operated Suction Hand Cup
602.0
Manually Operated Suction Hand Cup 602.0
Firmly holds to most smooth, dry, nonporous surfaces

Firmly holds to most smooth, dry, nonporous surfaces

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 602.0
Product Name Manually Operated Suction Hand Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038169 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum suction cup - ESS-60-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details
Oval Vacuum Cup / Suction Cup - VS 0 - SAS Automation, LLC
Specs
Type Oval
Diameter / Max. Size 4 to 90 mm (0.1575 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details
D Series Deep Vacuum Cup - A-3150012S - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Silicone Rubber
View Details