ANVER Corporation Hand Vacuum Cup 600.24

Description
Manually operated specialty item cup for holding and hanging
Description
Manually operated specialty item cup for holding and hanging

Suppliers

Company
Product
Description
Supplier Links
Hand Vacuum Cup - 600.24 - ANVER Corporation
Hudson, MA, USA
Hand Vacuum Cup
600.24
Hand Vacuum Cup 600.24
Manually operated specialty item cup for holding and hanging

Manually operated specialty item cup for holding and hanging

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 600.24
Product Name Hand Vacuum Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022702 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Single Bellows Suction Cup - B1.5-22-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.61 mm (0.8900 inch)
Material Silicone Rubber
View Details
Vacuum Cup - Deep - VCR-D30P-C - IMI Norgren
Specs
Type Standard; DeepCup
Diameter / Max. Size 31.8 mm (1.25 inch)
Material Chloroprene
View Details