ANVER Corporation Hand Vacuum Cup 600.20

Description
Manually operated specialty item cup for holding and hanging
Description
Manually operated specialty item cup for holding and hanging

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
Hand Vacuum Cup
600.20
Hand Vacuum Cup 600.20
Manually operated specialty item cup for holding and hanging

Manually operated specialty item cup for holding and hanging

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 600.20
Product Name Hand Vacuum Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038092 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Vacuum suction cup - ESS-80-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Flat Oval Suction Cup (Automotive) - NSAOF Series -  - ASCO
Specs
Type Oval; Flat
Diameter / Max. Size 80 to 120 mm (3.15 to 4.72 inch)
Material Nitrile (NBR)
View Details