The XG 1500 is an industry leading programmable DC power supply designed for test, production, laboratory, OEM and quality assurance applications. The XG 1500 is a 1500 Watt, 1U programmable power supply with constant voltage and constant current modes, automatic cross-over and numerous features enabling cost effective, easy integration.
AMETEK Programmable Power | |
---|---|
Product Category | Power Supplies |
Product Number | XG 1500 |
Product Name | Programmable DC Power Supply |
Type | DC Power Supply; Programmable Power Supply |
Form Factor | Rack Mount |
Applications | Test, Production, Laboratory, OEM, Quality Assurance |
Features | Power Factor Correction |
Operating Temperature | 0 to 50 C (32 to 122 F) |