AMETEK Brookfield Water Bath TC-650MX

Description
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The elite Model TC-650 bath is perfect in small spaces while providing standalone operation. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software FEATURES & BENEFITS Compact - small "footprint" on your lab bench at only 8-1/4 inches wide For use with water-jacketed devices: -Wells-Brookfield Cone Plate -Small Sample Adapter -UL Adapter Accessory -RST-CC Plus Rheometer -RST-CPS Plus Rheometer Provides standalone operation - no tap water required Easy control of set-point Programmable Controller version is designed to automate sample temperature control
Datasheet
Description
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The elite Model TC-650 bath is perfect in small spaces while providing standalone operation. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software FEATURES & BENEFITS Compact - small "footprint" on your lab bench at only 8-1/4 inches wide For use with water-jacketed devices: -Wells-Brookfield Cone Plate -Small Sample Adapter -UL Adapter Accessory -RST-CC Plus Rheometer -RST-CPS Plus Rheometer Provides standalone operation - no tap water required Easy control of set-point Programmable Controller version is designed to automate sample temperature control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Bath - TC-650MX - AMETEK Brookfield
Middleboro, MA, USA
Water Bath
TC-650MX
Water Bath TC-650MX
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The elite Model TC-650 bath is perfect in small spaces while providing standalone operation. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software FEATURES & BENEFITS Compact - small "footprint" on your lab bench at only 8-1/4 inches wide For use with water-jacketed devices: -Wells-Brookfield Cone Plate -Small Sample Adapter -UL Adapter Accessory -RST-CC Plus Rheometer -RST-CPS Plus Rheometer Provides standalone operation - no tap water required Easy control of set-point Programmable Controller version is designed to automate sample temperature control

Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The elite Model TC-650 bath is perfect in small spaces while providing standalone operation.

CONTROLLER FEATURES

MX SeriesSD SeriesAP Series
EconomicalBest ValueTotal Touch Screen Interface
Large Character DisplayProgrammable with PC Control using RheocalcT SoftwareStandalone Programmable
Single Speed Pump2-Speed PumpVariable Speed Pump
Maximum Temperature up to 135°CQuick Scroll to Set Temeprature to Standalone ModePC Control with RheocalcT Software

FEATURES & BENEFITS

  • Compact - small "footprint" on your lab bench at only 8-1/4 inches wide
  • For use with water-jacketed devices:

-Wells-Brookfield Cone Plate
-Small Sample Adapter
-UL Adapter Accessory
-RST-CC Plus Rheometer
-RST-CPS Plus Rheometer

  • Provides standalone operation - no tap water required
  • Easy control of set-point
  • Programmable Controller version is designed to automate sample temperature control
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Water Baths
Product Number TC-650MX
Product Name Water Bath
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
Termperature Range -20 to 135 C (-4 to 275 F)
Temperautre Stability 0.1260 +/-F (0.0700 +/-C)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Tube Liquid Calibration Bath - Model 915LW - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Stirring
View Details
General Purpose Water Bath - BWB-22 - BEING Scientific Inc.
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details