Zygo Corporation Optical Coatings

Description
Optical Coatings Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods (electron beam, sputtering, etc.). The exact combination of material and deposition method depends on the purpose the optical coating is intended to serve. For more than 30 years, ZYGO has been developing a broad range of coating capabilities to serve our optical fabrication business, and this same expert coating capability is available for your substrates as well. We meet you at your point of need through internal expertise and strategic partnerships. Our world-class coating design team, technicians, and specialized equipment can accommodate optics up to 1150 mm in diameter and up to 300 lbs (136 kg). Coating wavelengths range from UV (248 nm) to MWIR (3-5 µm), and can be applied to various substrates, including fused silica, sapphire, Cleartran, and silicon We employ a variety of methods for monitoring the coating during deposition, including optical and crystal. Coating performance is evaluated using dual-beam spectrometers in either reflection or transmission. In addition, we use our own industry standard 3D optical surface profiler and laser interferometer products to evaluate the coated optics, ensuring both spectral and optical performance.
Description
Optical Coatings Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods (electron beam, sputtering, etc.). The exact combination of material and deposition method depends on the purpose the optical coating is intended to serve. For more than 30 years, ZYGO has been developing a broad range of coating capabilities to serve our optical fabrication business, and this same expert coating capability is available for your substrates as well. We meet you at your point of need through internal expertise and strategic partnerships. Our world-class coating design team, technicians, and specialized equipment can accommodate optics up to 1150 mm in diameter and up to 300 lbs (136 kg). Coating wavelengths range from UV (248 nm) to MWIR (3-5 µm), and can be applied to various substrates, including fused silica, sapphire, Cleartran, and silicon We employ a variety of methods for monitoring the coating during deposition, including optical and crystal. Coating performance is evaluated using dual-beam spectrometers in either reflection or transmission. In addition, we use our own industry standard 3D optical surface profiler and laser interferometer products to evaluate the coated optics, ensuring both spectral and optical performance.

Suppliers

Company
Product
Description
Supplier Links
Optical Coatings -  - Zygo Corporation
Middlefield, CT, United States
Optical Coatings
Optical Coatings
Optical Coatings Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods (electron beam, sputtering, etc.). The exact combination of material and deposition method depends on the purpose the optical coating is intended to serve. For more than 30 years, ZYGO has been developing a broad range of coating capabilities to serve our optical fabrication business, and this same expert coating capability is available for your substrates as well. We meet you at your point of need through internal expertise and strategic partnerships. Our world-class coating design team, technicians, and specialized equipment can accommodate optics up to 1150 mm in diameter and up to 300 lbs (136 kg). Coating wavelengths range from UV (248 nm) to MWIR (3-5 µm), and can be applied to various substrates, including fused silica, sapphire, Cleartran, and silicon We employ a variety of methods for monitoring the coating during deposition, including optical and crystal. Coating performance is evaluated using dual-beam spectrometers in either reflection or transmission. In addition, we use our own industry standard 3D optical surface profiler and laser interferometer products to evaluate the coated optics, ensuring both spectral and optical performance.

Optical Coatings

Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods (electron beam, sputtering, etc.). The exact combination of material and deposition method depends on the purpose the optical coating is intended to serve.

For more than 30 years, ZYGO has been developing a broad range of coating capabilities to serve our optical fabrication business, and this same expert coating capability is available for your substrates as well. We meet you at your point of need through internal expertise and strategic partnerships.

Our world-class coating design team, technicians, and specialized equipment can accommodate optics up to 1150 mm in diameter and up to 300 lbs (136 kg). Coating wavelengths range from UV (248 nm) to MWIR (3-5 µm), and can be applied to various substrates, including fused silica, sapphire, Cleartran, and silicon

We employ a variety of methods for monitoring the coating during deposition, including optical and crystal. Coating performance is evaluated using dual-beam spectrometers in either reflection or transmission. In addition, we use our own industry standard 3D optical surface profiler and laser interferometer products to evaluate the coated optics, ensuring both spectral and optical performance.

Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Thin Film Coating Services
Product Name Optical Coatings
Company Information Zygo Corporation is a global leader in the design and manufacture of advanced optical metrology systems and ultra-precise optical components and assemblies. Our mission is to enable customer success by delivering innovative precision optical and metrology solutions that exceed expectations.
Capabilities Material Selection / Design Assistance; Electron Beam; Electron Beam with Ion Assist; DC Magnetron Sputtering
Certifications / Standards ISO 9001:2000
Materials Ceramic; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Umicore Coating Services -  - Umicore Coating Services Ltd.
Umicore Coating Services Ltd.
Specs
Company Information Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers.
Capabilities Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Hard Coating; ION Assisted Deposition; Sputtering
Certifications / Standards We work within good manufacturing practice, and are accredited to both ISO 9001: 2008 and ISO 14001:2004
View Details
IRD Glass -  - IRD Glass
IRD Glass
Specs
Company Information IRD specializes in the manufacture of optical and industrial glass components made from a wide range of raw materials. Many of the optical components require high quality custom coatings designed to improve optical performance.
Capabilities Physical Vapor Deposition (PVD)
Certifications / Standards ISO 9001:2008; MIL-SPEC / MIL-STD
View Details
Optical Thin Film Coating -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Company Information We have state-of-the-art, modern technology machines for manufacturing and inspecting all kinds of precision optics. Our company occupies an area of 1,500 square meters, supported by 82 workers, including three technical engineers and two dedicated optical engineers.
Certifications / Standards DIN, MIL, ISO Surface Quality Standard
Materials Aluminum; Precious Metals
View Details
Thin Film Optical Coatings -  - Abrisa Technologies
Specs
Company Information Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
Capabilities Ion Implantation; Hard Coating
Certifications / Standards ISO 9001:2015; as well as industry quality standards including ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
View Details