Zygo Corporation 3D Optical Profiler Nexview™ NX2

Description
Designed for the most demanding applications, the Nexview™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler. The completely non-contact technology optimizes the return on investment by delivering sub-nanometer precision at all magnifications and measuring a wider range of surfaces faster and more precisely than other comparable technologies commercially available. With applications as varied as flatness, roughness and waviness, thin films, step heights and more on virtually any surface and material, Nexview NX2 truly is the no-compromise profiler. As the latest generation flagship, Nexview™ NX2 provides a wide range of differentiated features targeted at making users' metrology better, faster, and more reliable: Large-area 1.9 MP sensor with high sensitivity lets you see more in a single measurement High-speed measurements take only seconds for improved productivity and process control Automated part focus and setup minimizes operator variability and training while reducing the time to data Gage capable performance through exceptional precision and repeatability for the most demanding production applications. Vibration robust metrology with SureScan technology and built in isolation enables high quality metrology even in vibration-prone environments SmartPSI™ technology for ultra-fast profiling of ultra-smooth surfaces 2D and 3D correlation provides confidence in your measurements with results that comply to ISO 25178 and ISO 4287 standards. Mx™ software for instrument control, analysis, and measurement automation True Color imaging for enhanced visualization Variable image zoom with three included zoom lenses lets users optimize the field of view and maximize instrument flexibility The Only Profiler You Need You no longer have to select a profiler based on the type of surface you want to measure. The Nexview™ NX2 profiler measures topography of virtually any surface from a super polished optical surface with sub-Angstrom surface roughness, to steep machined angles up to 85 degrees. It does all this in 3D, without contact, and provides the best qualities of other profiling technologies (stylus, confocal, focus scanning) without their shortcomings. Additional application modules for specific needs, such as measurement in the presence of transparent films, and 2D vision analysis, are available for customers that require these capabilities. Automated Operation The Nexview™ NX2 profiler is a fly-by-wire tool with no manual controls, so it can be fully automated with programmed sequences to measure multiple areas of a surface, multiple parts in a tray, or larger surfaces by stitching together multiple measurements into a single measurement. Clean, Streamlined, Design The Nexview NX2 profiler features a large work area with clear lines of sight to help make measurement setups and changeovers simple and quick. Its automated 200 mm integrated measurement stage is the epitome of clean and efficient industrial design. It features an embedded ±4 degree high load tilt stage with parcentric correction – which makes aligning the measurement surface simple, even for featureless samples.
Request a Quote
Description
Designed for the most demanding applications, the Nexview™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler. The completely non-contact technology optimizes the return on investment by delivering sub-nanometer precision at all magnifications and measuring a wider range of surfaces faster and more precisely than other comparable technologies commercially available. With applications as varied as flatness, roughness and waviness, thin films, step heights and more on virtually any surface and material, Nexview NX2 truly is the no-compromise profiler. As the latest generation flagship, Nexview™ NX2 provides a wide range of differentiated features targeted at making users' metrology better, faster, and more reliable: Large-area 1.9 MP sensor with high sensitivity lets you see more in a single measurement High-speed measurements take only seconds for improved productivity and process control Automated part focus and setup minimizes operator variability and training while reducing the time to data Gage capable performance through exceptional precision and repeatability for the most demanding production applications. Vibration robust metrology with SureScan technology and built in isolation enables high quality metrology even in vibration-prone environments SmartPSI™ technology for ultra-fast profiling of ultra-smooth surfaces 2D and 3D correlation provides confidence in your measurements with results that comply to ISO 25178 and ISO 4287 standards. Mx™ software for instrument control, analysis, and measurement automation True Color imaging for enhanced visualization Variable image zoom with three included zoom lenses lets users optimize the field of view and maximize instrument flexibility The Only Profiler You Need You no longer have to select a profiler based on the type of surface you want to measure. The Nexview™ NX2 profiler measures topography of virtually any surface from a super polished optical surface with sub-Angstrom surface roughness, to steep machined angles up to 85 degrees. It does all this in 3D, without contact, and provides the best qualities of other profiling technologies (stylus, confocal, focus scanning) without their shortcomings. Additional application modules for specific needs, such as measurement in the presence of transparent films, and 2D vision analysis, are available for customers that require these capabilities. Automated Operation The Nexview™ NX2 profiler is a fly-by-wire tool with no manual controls, so it can be fully automated with programmed sequences to measure multiple areas of a surface, multiple parts in a tray, or larger surfaces by stitching together multiple measurements into a single measurement. Clean, Streamlined, Design The Nexview NX2 profiler features a large work area with clear lines of sight to help make measurement setups and changeovers simple and quick. Its automated 200 mm integrated measurement stage is the epitome of clean and efficient industrial design. It features an embedded ±4 degree high load tilt stage with parcentric correction – which makes aligning the measurement surface simple, even for featureless samples.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3D Optical Profiler - Nexview™ NX2 - Zygo Corporation
Middlefield, CT, United States
3D Optical Profiler
Nexview™ NX2
3D Optical Profiler Nexview™ NX2
Designed for the most demanding applications, the Nexview™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler. The completely non-contact technology optimizes the return on investment by delivering sub-nanometer precision at all magnifications and measuring a wider range of surfaces faster and more precisely than other comparable technologies commercially available. With applications as varied as flatness, roughness and waviness, thin films, step heights and more on virtually any surface and material, Nexview NX2 truly is the no-compromise profiler. As the latest generation flagship, Nexview™ NX2 provides a wide range of differentiated features targeted at making users' metrology better, faster, and more reliable: Large-area 1.9 MP sensor with high sensitivity lets you see more in a single measurement High-speed measurements take only seconds for improved productivity and process control Automated part focus and setup minimizes operator variability and training while reducing the time to data Gage capable performance through exceptional precision and repeatability for the most demanding production applications. Vibration robust metrology with SureScan technology and built in isolation enables high quality metrology even in vibration-prone environments SmartPSI™ technology for ultra-fast profiling of ultra-smooth surfaces 2D and 3D correlation provides confidence in your measurements with results that comply to ISO 25178 and ISO 4287 standards. Mx™ software for instrument control, analysis, and measurement automation True Color imaging for enhanced visualization Variable image zoom with three included zoom lenses lets users optimize the field of view and maximize instrument flexibility The Only Profiler You Need You no longer have to select a profiler based on the type of surface you want to measure. The Nexview™ NX2 profiler measures topography of virtually any surface from a super polished optical surface with sub-Angstrom surface roughness, to steep machined angles up to 85 degrees. It does all this in 3D, without contact, and provides the best qualities of other profiling technologies (stylus, confocal, focus scanning) without their shortcomings. Additional application modules for specific needs, such as measurement in the presence of transparent films, and 2D vision analysis, are available for customers that require these capabilities. Automated Operation The Nexview™ NX2 profiler is a fly-by-wire tool with no manual controls, so it can be fully automated with programmed sequences to measure multiple areas of a surface, multiple parts in a tray, or larger surfaces by stitching together multiple measurements into a single measurement. Clean, Streamlined, Design The Nexview NX2 profiler features a large work area with clear lines of sight to help make measurement setups and changeovers simple and quick. Its automated 200 mm integrated measurement stage is the epitome of clean and efficient industrial design. It features an embedded ±4 degree high load tilt stage with parcentric correction – which makes aligning the measurement surface simple, even for featureless samples.

Designed for the most demanding applications, the Nexview™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler.

The completely non-contact technology optimizes the return on investment by delivering sub-nanometer precision at all magnifications and measuring a wider range of surfaces faster and more precisely than other comparable technologies commercially available. With applications as varied as flatness, roughness and waviness, thin films, step heights and more on virtually any surface and material, Nexview NX2 truly is the no-compromise profiler.

As the latest generation flagship, Nexview™ NX2 provides a wide range of differentiated features targeted at making users' metrology better, faster, and more reliable:

  • Large-area 1.9 MP sensor with high sensitivity lets you see more in a single measurement
  • High-speed measurements take only seconds for improved productivity and process control
  • Automated part focus and setup minimizes operator variability and training while reducing the time to data
  • Gage capable performance through exceptional precision and repeatability for the most demanding production applications.
  • Vibration robust metrology with SureScan technology and built in isolation enables high quality metrology even in vibration-prone environments
  • SmartPSI™ technology for ultra-fast profiling of ultra-smooth surfaces
  • 2D and 3D correlation provides confidence in your measurements with results that comply to ISO 25178 and ISO 4287 standards.
  • Mx™ software for instrument control, analysis, and measurement automation
  • True Color imaging for enhanced visualization
  • Variable image zoom with three included zoom lenses lets users optimize the field of view and maximize instrument flexibility

The Only Profiler You Need

You no longer have to select a profiler based on the type of surface you want to measure. The Nexview™ NX2 profiler measures topography of virtually any surface from a super polished optical surface with sub-Angstrom surface roughness, to steep machined angles up to 85 degrees. It does all this in 3D, without contact, and provides the best qualities of other profiling technologies (stylus, confocal, focus scanning) without their shortcomings.

Additional application modules for specific needs, such as measurement in the presence of transparent films, and 2D vision analysis, are available for customers that require these capabilities.

Automated Operation

The Nexview™ NX2 profiler is a fly-by-wire tool with no manual controls, so it can be fully automated with programmed sequences to measure multiple areas of a surface, multiple parts in a tray, or larger surfaces by stitching together multiple measurements into a single measurement.

Clean, Streamlined, Design

The Nexview NX2 profiler features a large work area with clear lines of sight to help make measurement setups and changeovers simple and quick.

Its automated 200 mm integrated measurement stage is the epitome of clean and efficient industrial design. It features an embedded ±4 degree high load tilt stage with parcentric correction – which makes aligning the measurement surface simple, even for featureless samples.

Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category 3D Scanners
Product Number Nexview™ NX2
Product Name 3D Optical Profiler
Control PC
Unlock Full Specs
to access all available technical data

Similar Products

3D Optical Profiler - Nexview™ 650 - Zygo Corporation
Specs
Control PC
Mounting Options Free Standing
View Details
3D Optical Profiler - NewView™ 9000 - Zygo Corporation
Specs
Control Manual (optional feature); PC (optional feature)
Mounting Options Benchtop
View Details
3D Optical Profiler - NewView™ 9000 - Zygo Corporation
Specs
Control Manual (optional feature); PC (optional feature)
Mounting Options Benchtop
View Details
3D Optical Surface Profiler, ZeGage™ -  - Zygo Corporation
Specs
Mounting Options Benchtop
View Details