The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability-all while accelerating 3D measurement workflows. This optical CMM scanner has been engineered to perform highly accurate and repeatable metrology-grade measurements and 3D geometrical surface inspections. When paired with the HandyPROBE, Creaform's handheld optical coordinate measuring machine (PCMM) with probing capabilities, users can also harness the power of both 3D scanning and probing for complete, end-to-end inspection processes.
| FARO CREAFORM | |
|---|---|
| Product Category | Coordinate Measuring Machines (CMM) |
| Product Number | MetraSCAN 3D |
| Product Name | Optical CMM Scanner |
| Application | Dimensional Measurement; Profile Measurement |
| Features | Reverse Engineering |
| Temperature Range | 59 to 104 F (15 to 40 C) |
| Control | Manual |
| Mounting Options | Handheld; Portable |