High Temperature Silicone Fluids are Newtonian fluids calibrated at 25°C, 93.3°C and 149°C. These fluids are accurate to ±1% of viscosity value and are recommended for use with the Brookfield Thermosel accessory.
High Temperature Silicone Fluids are Newtonian fluids calibrated at 25°C, 93.3°C and 149°C. These fluids are accurate to ±1% of viscosity value and are recommended for use with the Brookfield Thermosel accessory. Confused about which standards you need? See our FAQ section.
FEATURES & BENEFITS
Accuracy: ±1% of viscosity value
Excellent temperature stability
Recommended for use with Brookfield and most other rotational viscometers
Most economical
Special viscosity values and temperature calibrations available upon request
High Temperature Silicone Fluids are Newtonian fluids calibrated at 25°C, 93.3°C and 149°C. These fluids are accurate to ±1% of viscosity value and are recommended for use with the Brookfield Thermosel accessory.
High Temperature Silicone Fluids are Newtonian fluids calibrated at 25°C, 93.3°C and 149°C. These fluids are accurate to ±1% of viscosity value and are recommended for use with the Brookfield Thermosel accessory.
Confused about which standards you need? See our FAQ section.
FEATURES & BENEFITS
- Accuracy: ±1% of viscosity value
- Excellent temperature stability
- Recommended for use with Brookfield and most other rotational viscometers
- Most economical
- Special viscosity values and temperature calibrations available upon request