AMETEK Power Instruments - Gulton-Statham Products GT30 Gas Turbine Flame Sensor

Description
The SpectraTM GT30 is easily mounted directly to the turbine case or on a short standoff pipe via a 3/4 inch NPT internal thread. The two-wire, 24 VDC loop-powered solid-state sensor is fully self-contained, therefore it does not require a separate amplifier. AMETEK offers various cabling options depending on the application. For turbine retrofits and upgrades, the sensor can be connected directly to a control system, through a relay module or with a frequency converter to mimic the older technology pulse output style.
Datasheet
Description
The SpectraTM GT30 is easily mounted directly to the turbine case or on a short standoff pipe via a 3/4 inch NPT internal thread. The two-wire, 24 VDC loop-powered solid-state sensor is fully self-contained, therefore it does not require a separate amplifier. AMETEK offers various cabling options depending on the application. For turbine retrofits and upgrades, the sensor can be connected directly to a control system, through a relay module or with a frequency converter to mimic the older technology pulse output style.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GT30 Gas Turbine Flame Sensor -  - AMETEK Power Instruments - Gulton-Statham Products
Rochester, NY, USA
GT30 Gas Turbine Flame Sensor
GT30 Gas Turbine Flame Sensor
The SpectraTM GT30 is easily mounted directly to the turbine case or on a short standoff pipe via a 3/4 inch NPT internal thread. The two-wire, 24 VDC loop-powered solid-state sensor is fully self-contained, therefore it does not require a separate amplifier. AMETEK offers various cabling options depending on the application. For turbine retrofits and upgrades, the sensor can be connected directly to a control system, through a relay module or with a frequency converter to mimic the older technology pulse output style.

The SpectraTM GT30 is easily mounted directly to the turbine case or on a short standoff pipe via a 3/4 inch NPT internal thread. The two-wire, 24 VDC loop-powered solid-state sensor is fully self-contained, therefore it does not require a separate amplifier. AMETEK offers various cabling options depending on the application.

For turbine retrofits and upgrades, the sensor can be connected directly to a control system, through a relay module or with a frequency converter to mimic the older technology pulse output style.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Power Instruments - Gulton-Statham Products
Product Category Flame Detectors
Product Name GT30 Gas Turbine Flame Sensor
Unlock Full Specs
to access all available technical data

Similar Products

UVTRON®: Flame / Discharge sensors - R13192 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Flame Detector - FL500-H2 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
Infrared Thermometer - E²T Quasar M8100PM - LumaSense Technologies, Inc., An Advanced Energy Company
LumaSense Technologies, Inc., An Advanced Energy Company
Specs
Device Classification Sensor
Sensor Technology IR Detector Only
Output Options Outputs an analog current signal (i.e., 4-20 mA)
View Details
Global Detection Systems Corp.
Specs
Device Classification Sensor
Sensor Technology Multi-IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
View Details