Reduce corporate-wide software overhead and time to production
Standardize on ONE common, open-platform interface for all internal RF/Microwave or power projects
Modular design allows for scalable solutions in increments of 72 high-current sink, 12 reset/control and 32 TTL I/O channels
Design based on Industry Standards (LXI and IVI drivers) to ensure interoperabilty and ease of use
Graphical web-based command and control simplifies RF/Microwave system design and debug
Enhanced maintenance capability through tracking of relay cycle counts and remote monitoring of fault conditions
The EX7000-OEM provides an open-platform architecture and a common infrastructure that can be reused across several applications. UNMATCHED PERFORMANCE AND MODULARITY The EX7000-OEM is controlled via a standard Ethernet interface and conforms to all the powerful features of LXI. It provides 72 driver channels capable of sinking 410 mA, 12 reset/control lines, and a 32-bit TTL port; all designed for controlling virtually any type of RF/Microwave relay or component. Up to seven expansion driver boards (EX7000-72) can be added for designs that require additional drive control for a maximum of 576 high-current sink channels, 96 reset/control lines and 256 TLL I/O ports. REDUCED COSTS THROUGH STANDARDIZATION The greatest value that the EX7000-OEM brings any organization is its ability to eliminate the need to rely on a proprietary software driver and communications interface during application code development, which can result in a unique implementation for every configuration. A powerful, very intuitive, on-board JAVA applet used in conjunction with VTI Instruments’ on-line “Best in Class” sourcing database enables the EX7000-OEM to be adapted internally for any mix of components that need to be programmatically controlled. SUSTAINED GLOBAL SERVICE AND SUPPORT The EX7000-OEM allows users to maintain design-critical information, including component attributes and links to datasheets, and access this information from anywhere in the world. Relay cycle counts, which can assist in preventative maintenance, and fault indicator circuitry available on some components can also be monitored remotely to further reduce system downtime.
- Reduce corporate-wide software overhead and time to production
- Standardize on ONE common, open-platform interface for all internal RF/Microwave or power projects
- Modular design allows for scalable solutions in increments of 72 high-current sink, 12 reset/control and 32 TTL I/O channels
- Design based on Industry Standards (LXI and IVI drivers) to ensure interoperabilty and ease of use
- Graphical web-based command and control simplifies RF/Microwave system design and debug
- Enhanced maintenance capability through tracking of relay cycle counts and remote monitoring of fault conditions
The EX7000-OEM provides an open-platform architecture and a common infrastructure that can be reused across several applications.
UNMATCHED PERFORMANCE AND MODULARITY
The EX7000-OEM is controlled via a standard Ethernet interface and conforms to all the powerful features of LXI. It provides 72 driver channels capable of sinking 410 mA, 12 reset/control lines, and a 32-bit TTL port; all designed for controlling virtually any type of RF/Microwave relay or component. Up to seven expansion driver boards (EX7000-72) can be added for designs that require additional drive control for a maximum of 576 high-current sink channels, 96 reset/control lines and 256 TLL I/O ports.
REDUCED COSTS THROUGH STANDARDIZATION
The greatest value that the EX7000-OEM brings any organization is its ability to eliminate the need to rely on a proprietary software driver and communications interface during application code development, which can result in a unique implementation for every configuration. A powerful, very intuitive, on-board JAVA applet used in conjunction with VTI Instruments’ on-line “Best in Class” sourcing database enables the EX7000-OEM to be adapted internally for any mix of components that need to be programmatically controlled.
SUSTAINED GLOBAL SERVICE AND SUPPORT
The EX7000-OEM allows users to maintain design-critical information, including component attributes and links to datasheets, and access this information from anywhere in the world. Relay cycle counts, which can assist in preventative maintenance, and fault indicator circuitry available on some components can also be monitored remotely to further reduce system downtime.