Modular 6.5 digit DMM for 3U EX1200 mainframes (EX1208A)
Tightly integrated into mainframe, allowing high-speed, synchronized scanning measurements without the need for external cabling.
Input can be routed directly to the DMM or through an internal analog bus on the backplane
Superfast scanning with no processor intervention required
Scanning configuration can be saved in the DMM’s non-volatile memory allowing quick recall of saved states
Integrating ADC with adjustable integration time depending on the level of accuracy required
“True RMS” AC readings
Supports frequency and temperature (thermocouple, RTD and thermistor) measurements
With the EX1200-2365 installed, EX1208A mainframes become a cost-effective, high-density, scanning measurement and control instrument capable of acquiring data from thermocouples, RTDs, thermistors, and voltage/current sensors at rates up to 1000 samples per second. Plug-in switch/multiplexer modules are used to expand the number of channels that can be scanned in a single system. The EX1200-2365 is tightly integrated into the EX1208A through an internal 5-wire analog bus. This allows high-speed, synchronized scanning measurements without the need for external cabling or processor intervention.
- Modular 6.5 digit DMM for 3U EX1200 mainframes (EX1208A)
- Tightly integrated into mainframe, allowing high-speed, synchronized scanning measurements without the need for external cabling.
- Input can be routed directly to the DMM or through an internal analog bus on the backplane
- Superfast scanning with no processor intervention required
- Scanning configuration can be saved in the DMM’s non-volatile memory allowing quick recall of saved states
- Integrating ADC with adjustable integration time depending on the level of accuracy required
- “True RMS” AC readings
- Supports frequency and temperature (thermocouple, RTD and thermistor) measurements
With the EX1200-2365 installed, EX1208A mainframes become a cost-effective, high-density, scanning measurement and control instrument capable of acquiring data from thermocouples, RTDs, thermistors, and voltage/current sensors at rates up to 1000 samples per second.
Plug-in switch/multiplexer modules are used to expand the number of channels that can be scanned in a single system. The EX1200-2365 is tightly integrated into the EX1208A through an internal 5-wire analog bus. This allows high-speed, synchronized scanning measurements without the need for external cabling or processor intervention.