Modular 6.5 digit DMM for 1U EX1200 mainframes (EX1206A and EX1202A)
Tightly integrated into mainframes, allowing high-speed, synchronized scanning measurements without the need for external cabling.
Input can be routed directly to the DMM or through an internal analog bus on the backplane
Superfast scanning with no processor intervention required
Scanning configuration can be saved in the DMM’s non-volatile memory allowing quick recall of saved states
Integrating ADC for with adjustable integration time depending on the level of accuracy required
“True RMS” AC readings
Supports frequency and temperature (thermocouple, RTD and thermistor) measurements
With the EX1200-2165 installed, EX1202A or EX1206A mainframes become a cost-effective, high-density, scanning measurement and control instrument capable of acquiring data from thermocouples, RTDs, thermistors, and voltage/current sensors at rates up to 1000 samples per second. Plug-in switch/multiplexer modules are used to expand the number of channels that can be scanned in a single system. The EX1200-2165 is tightly integrated into the EX1202A and EX1206A through an internal 5-wire analog bus. This allows high-speed, synchronized scanning measurements without the need for external cabling or processor intervention. Up to 576 2-wire channels can be scanned using a single 1U mainframe
- Modular 6.5 digit DMM for 1U EX1200 mainframes (EX1206A and EX1202A)
- Tightly integrated into mainframes, allowing high-speed, synchronized scanning measurements without the need for external cabling.
- Input can be routed directly to the DMM or through an internal analog bus on the backplane
- Superfast scanning with no processor intervention required
- Scanning configuration can be saved in the DMM’s non-volatile memory allowing quick recall of saved states
- Integrating ADC for with adjustable integration time depending on the level of accuracy required
- “True RMS” AC readings
- Supports frequency and temperature (thermocouple, RTD and thermistor) measurements
With the EX1200-2165 installed, EX1202A or EX1206A mainframes become a cost-effective, high-density, scanning measurement and control instrument capable of acquiring data from thermocouples, RTDs, thermistors, and voltage/current sensors at rates up to 1000 samples per second.
Plug-in switch/multiplexer modules are used to expand the number of channels that can be scanned in a single system. The EX1200-2165 is tightly integrated into the EX1202A and EX1206A through an internal 5-wire analog bus. This allows high-speed, synchronized scanning measurements without the need for external cabling or processor intervention. Up to 576 2-wire channels can be scanned using a single 1U mainframe