AMETEK Brookfield Texture Analyzer CT3

Description
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time. FEATURES & BENEFITS Choice of five load ranges up to 50kg A variety of probes and accessories for new application opportunities Choice of two adjustable base tables allows for for versatility of sample testing Six available test modes plus a calibration check Stores up to 10 additional customized test methods Easy-to-read display and easy-to-use, intuitive controls Provides a "real life" insight into physical properties 21CFR compliant with optional TexturePro CT software Texture Profile Analysis (TPA) specific for the Food Industry USB and RS232 outputs Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function Gelatin Bath System available for sample conditioning Easiest-to-use Texture Analyzer in its class Supplied with Texture Loader software to allow creation of up to 10 customized tests Can be used with optional software, TexturePro CT, to easily create custom reports and graphs
Datasheet
Description
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time. FEATURES & BENEFITS Choice of five load ranges up to 50kg A variety of probes and accessories for new application opportunities Choice of two adjustable base tables allows for for versatility of sample testing Six available test modes plus a calibration check Stores up to 10 additional customized test methods Easy-to-read display and easy-to-use, intuitive controls Provides a "real life" insight into physical properties 21CFR compliant with optional TexturePro CT software Texture Profile Analysis (TPA) specific for the Food Industry USB and RS232 outputs Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function Gelatin Bath System available for sample conditioning Easiest-to-use Texture Analyzer in its class Supplied with Texture Loader software to allow creation of up to 10 customized tests Can be used with optional software, TexturePro CT, to easily create custom reports and graphs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Texture Analyzer - CT3 - AMETEK Brookfield
Middleboro, MA, USA
Texture Analyzer
CT3
Texture Analyzer CT3
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time. FEATURES & BENEFITS Choice of five load ranges up to 50kg A variety of probes and accessories for new application opportunities Choice of two adjustable base tables allows for for versatility of sample testing Six available test modes plus a calibration check Stores up to 10 additional customized test methods Easy-to-read display and easy-to-use, intuitive controls Provides a "real life" insight into physical properties 21CFR compliant with optional TexturePro CT software Texture Profile Analysis (TPA) specific for the Food Industry USB and RS232 outputs Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function Gelatin Bath System available for sample conditioning Easiest-to-use Texture Analyzer in its class Supplied with Texture Loader software to allow creation of up to 10 customized tests Can be used with optional software, TexturePro CT, to easily create custom reports and graphs

The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class.

The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time.

FEATURES & BENEFITS

  • Choice of five load ranges up to 50kg
  • A variety of probes and accessories for new application opportunities
  • Choice of two adjustable base tables allows for for versatility of sample testing
  • Six available test modes plus a calibration check
  • Stores up to 10 additional customized test methods
  • Easy-to-read display and easy-to-use, intuitive controls
  • Provides a "real life" insight into physical properties
  • 21CFR compliant with optional TexturePro CT software
  • Texture Profile Analysis (TPA) specific for the Food Industry
  • USB and RS232 outputs
  • Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function
  • Gelatin Bath System available for sample conditioning
  • Easiest-to-use Texture Analyzer in its class
  • Supplied with Texture Loader software to allow creation of up to 10 customized tests
  • Can be used with optional software, TexturePro CT, to easily create custom reports and graphs
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Property Testing Equipment
Product Number CT3
Product Name Texture Analyzer
Properties Analyzed Cohesion / Internal Friction; Texture Analysis; Flowability / Workability; Gelation; Brittleness / Friability
Unlock Full Specs
to access all available technical data

Similar Products

Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details
Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Ruler Antioxidant Monitoring -  - Fluitec International
Fluitec International
Specs
Methods, Technology & Standards ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
Properties Analyzed Active Antioxidants
Test Media Petroleum
View Details