A price/performance breakthrough for VXI mainframes
Modular power supply assembly
Over 1100 W of usable power
Highly efficient, quiet cooling system
Enhanced monitoring included
All seven DC supply lines available on rear panel for powering external devices
All eight TTL trigger lines available on rear panel for triggering to/from other instruments
Fault output signal available on rear panel, flags system failure condition
Remote power-off input on rear panel allows system to be shut down
The CT-400 has been designed with over a decade of experience in VXIbus mainframe and instrument development, and in pioneering reduced cost of entry into VXI, while maximizing performance. By combining the CT-400 with VTI Instrument's lines of high-performance VXIbus instruments (VMIP™ family), and high-density modular switching systems (SMIP™ family), a modular test system can be cost-effectively configured in a single mainframe. The CT-400 is designed to simplify usage in test systems and comes with several options for mounting and integrating in standard EIA racks. Cable trays, front doors, customizable front panel, and VXIplug&play adapter kits and interface connector assemblies are available.
- A price/performance breakthrough for VXI mainframes
- Modular power supply assembly
- Over 1100 W of usable power
- Highly efficient, quiet cooling system
- Enhanced monitoring included
- All seven DC supply lines available on rear panel for powering external devices
- All eight TTL trigger lines available on rear panel for triggering to/from other instruments
- Fault output signal available on rear panel, flags system failure condition
- Remote power-off input on rear panel allows system to be shut down
The CT-400 has been designed with over a decade of experience in VXIbus mainframe and instrument development, and in pioneering reduced cost of entry into VXI, while maximizing performance. By combining the CT-400 with VTI Instrument's lines of high-performance VXIbus instruments (VMIP™ family), and high-density modular switching systems (SMIP™ family), a modular test system can be cost-effectively configured in a single mainframe.
The CT-400 is designed to simplify usage in test systems and comes with several options for mounting and integrating in standard EIA racks. Cable trays, front doors, customizable front panel, and VXIplug&play adapter kits and interface connector assemblies are available.