The BPS Series consists of multiple high power AC power systems that provide controlled AC output for ATE and product test applications. This high power AC test system covers a wide spectrum of AC power applications at an affordable cost. Using state-of-the-art PWM switching techniques, the BPS Series combines compactness, robustness and functionality in a compact floor-standing chassis, no larger than a typical office copying machine. This higher power density has been accomplished without the need to resort to elaborate cooling schemes or additional installation wiring. Simply roll the unit to its designated location (using included casters), plug it in, and the BPS Series is ready to work for you. Key Features
High Power AC Source - Programmable AC power for frequency conversion and product test applications.
Expandable Power Levels - Available output power of 30, 45, 75 and 90 kVA per unit and multi-unit configurations for power requirements up to 180 kVA and above.
Remote Control - Standard RS232, USB and IEEE-488 (GPIB) and optional LAN interfaces are available for automated test applications.
The BPS Series consists of multiple high power AC power systems that provide controlled AC output for ATE and product test applications. This high power AC test system covers a wide spectrum of AC power applications at an affordable cost. Using state-of-the-art PWM switching techniques, the BPS Series combines compactness, robustness and functionality in a compact floor-standing chassis, no larger than a typical office copying machine. This higher power density has been accomplished without the need to resort to elaborate cooling schemes or additional installation wiring. Simply roll the unit to its designated location (using included casters), plug it in, and the BPS Series is ready to work for you.
Key Features
- High Power AC Source - Programmable AC power for frequency conversion and product test applications.
- Expandable Power Levels - Available output power of 30, 45, 75 and 90 kVA per unit and multi-unit configurations for power requirements up to 180 kVA and above.
- Remote Control - Standard RS232, USB and IEEE-488 (GPIB) and optional LAN interfaces are available for automated test applications.