ALine, Inc. SpecVette™ Disposable UV Transparent Cuvette SVA250-25A

Description
Short Path Length, UV Transparent Economical and disposable cuvettes fit standard spectrometers Available in path lengths of 250, 500, 1000 microns UV transparency to 220 nm ‘Easy to Fill’ pipette tip port Dual chambers! Each SpecVette is really two cuvettes in one. Adapters to fit range from 8.5 to 15 mm z-height, and 20 mm for the Cary spectrometer SpecVette™ Specifications and Pricing PATH LENGTH (microns) 250 500 1000 VOLUMN 5µL 30µL 60µL MATERIALS Windows UV transparent, COP film UV transparent, COP film UV transparent, COP film Support Black Delrin Black Delrin Black Delrin Pipette Interface Black Delrin Black Delrin Black Delrin Body Close tolerance PET Close tolerance cast acrylic Close tolerance cast acrylic Bonding Biocompatible acrylic Biocompatible acrylic Biocompatible acrylic PART NUMBER SVA250-25A SVA500-25A SVA1000-25A Unit of sale 25 matched cells with adaptor, enough for 50 measurements 25 matched cells with adaptor, enough for 50 measurements 25 matched cells with adaptor, enough for 50 measurements Price $129.00 $139.00 $159.00 PART NUMBER SV250-25 SV500-25 SV1000-25 Unit of sale 25 matched cells, enough for 50 measurements 25 matched cells, enough for 50 measurements 25 matched cells, enough for 50 measurements Price $89.00 $99.00 $119.00 UNIVERSAL SPECVETTE™ ADAPTER SPECIFICATIONS Part Number AD01-180 Body Material Black Delrin SpecVette Orientation 90 degrees to the illuminating light path Z-height Each universal adapter accommodates 12 - 20 mm Z-heights Each adapter will accommodate 250 µm, 500 µm and 1 mm path length SpecVettes™ Price $40.00
Description
Short Path Length, UV Transparent Economical and disposable cuvettes fit standard spectrometers Available in path lengths of 250, 500, 1000 microns UV transparency to 220 nm ‘Easy to Fill’ pipette tip port Dual chambers! Each SpecVette is really two cuvettes in one. Adapters to fit range from 8.5 to 15 mm z-height, and 20 mm for the Cary spectrometer SpecVette™ Specifications and Pricing PATH LENGTH (microns) 250 500 1000 VOLUMN 5µL 30µL 60µL MATERIALS Windows UV transparent, COP film UV transparent, COP film UV transparent, COP film Support Black Delrin Black Delrin Black Delrin Pipette Interface Black Delrin Black Delrin Black Delrin Body Close tolerance PET Close tolerance cast acrylic Close tolerance cast acrylic Bonding Biocompatible acrylic Biocompatible acrylic Biocompatible acrylic PART NUMBER SVA250-25A SVA500-25A SVA1000-25A Unit of sale 25 matched cells with adaptor, enough for 50 measurements 25 matched cells with adaptor, enough for 50 measurements 25 matched cells with adaptor, enough for 50 measurements Price $129.00 $139.00 $159.00 PART NUMBER SV250-25 SV500-25 SV1000-25 Unit of sale 25 matched cells, enough for 50 measurements 25 matched cells, enough for 50 measurements 25 matched cells, enough for 50 measurements Price $89.00 $99.00 $119.00 UNIVERSAL SPECVETTE™ ADAPTER SPECIFICATIONS Part Number AD01-180 Body Material Black Delrin SpecVette Orientation 90 degrees to the illuminating light path Z-height Each universal adapter accommodates 12 - 20 mm Z-heights Each adapter will accommodate 250 µm, 500 µm and 1 mm path length SpecVettes™ Price $40.00

Suppliers

Company
Product
Description
Supplier Links
SpecVette™ Disposable UV Transparent Cuvette - SVA250-25A - ALine, Inc.
Rancho Dominguez, CA, USA
SpecVette™ Disposable UV Transparent Cuvette
SVA250-25A
SpecVette™ Disposable UV Transparent Cuvette SVA250-25A
Short Path Length, UV Transparent Economical and disposable cuvettes fit standard spectrometers Available in path lengths of 250, 500, 1000 microns UV transparency to 220 nm ‘Easy to Fill’ pipette tip port Dual chambers! Each SpecVette is really two cuvettes in one. Adapters to fit range from 8.5 to 15 mm z-height, and 20 mm for the Cary spectrometer SpecVette™ Specifications and Pricing PATH LENGTH (microns) 250 500 1000 VOLUMN 5µL 30µL 60µL MATERIALS Windows UV transparent, COP film UV transparent, COP film UV transparent, COP film Support Black Delrin Black Delrin Black Delrin Pipette Interface Black Delrin Black Delrin Black Delrin Body Close tolerance PET Close tolerance cast acrylic Close tolerance cast acrylic Bonding Biocompatible acrylic Biocompatible acrylic Biocompatible acrylic PART NUMBER SVA250-25A SVA500-25A SVA1000-25A Unit of sale 25 matched cells with adaptor, enough for 50 measurements 25 matched cells with adaptor, enough for 50 measurements 25 matched cells with adaptor, enough for 50 measurements Price $129.00 $139.00 $159.00 PART NUMBER SV250-25 SV500-25 SV1000-25 Unit of sale 25 matched cells, enough for 50 measurements 25 matched cells, enough for 50 measurements 25 matched cells, enough for 50 measurements Price $89.00 $99.00 $119.00 UNIVERSAL SPECVETTE™ ADAPTER SPECIFICATIONS Part Number AD01-180 Body Material Black Delrin SpecVette Orientation 90 degrees to the illuminating light path Z-height Each universal adapter accommodates 12 - 20 mm Z-heights Each adapter will accommodate 250 µm, 500 µm and 1 mm path length SpecVettes™ Price $40.00

Short Path Length, UV Transparent
Economical and disposable cuvettes fit standard spectrometers

  • Available in path lengths of 250, 500, 1000 microns
  • UV transparency to 220 nm
  • ‘Easy to Fill’ pipette tip port
  • Dual chambers! Each SpecVette is really two cuvettes in one.
  • Adapters to fit range from 8.5 to 15 mm z-height, and 20 mm for the Cary spectrometer

SpecVette™ Specifications and Pricing

PATH LENGTH (microns)2505001000
VOLUMN5µL30µL60µL
MATERIALS
WindowsUV transparent, COP filmUV transparent, COP filmUV transparent, COP film
SupportBlack DelrinBlack DelrinBlack Delrin
Pipette InterfaceBlack DelrinBlack DelrinBlack Delrin
BodyClose tolerance PETClose tolerance cast acrylicClose tolerance cast acrylic
BondingBiocompatible acrylicBiocompatible acrylicBiocompatible acrylic
PART NUMBERSVA250-25ASVA500-25ASVA1000-25A
Unit of sale25 matched cells with adaptor, enough for 50 measurements25 matched cells with adaptor, enough for 50 measurements25 matched cells with adaptor, enough for 50 measurements
Price$129.00$139.00$159.00
PART NUMBERSV250-25SV500-25SV1000-25
Unit of sale25 matched cells, enough for 50 measurements25 matched cells, enough for 50 measurements25 matched cells, enough for 50 measurements
Price$89.00$99.00$119.00
UNIVERSAL SPECVETTE™ ADAPTER SPECIFICATIONS
Part NumberAD01-180
Body MaterialBlack Delrin
SpecVette Orientation90 degrees to the illuminating light path
Z-heightEach universal adapter accommodates 12 - 20 mm Z-heights
Each adapter will accommodate 250 µm, 500 µm and 1 mm path length SpecVettes™
Price$40.00
Supplier's Site

Technical Specifications

  ALine, Inc.
Product Category Cuvettes
Product Number SVA250-25A
Product Name SpecVette™ Disposable UV Transparent Cuvette
Unlock Full Specs
to access all available technical data

Similar Products

Flow cells - J11020-000-23A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Glass Material Quartz
View Details
Cuvette - LBUVQ-204 - Membrane Solutions
Membrane Solutions
Specs
Volume 3.5 cc (0.2136 cubic inches)
View Details