ALL-STATES, Inc. Cable Identification Tie 19949

Description
SINGLE, HORIZONTAL FLAG TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15 INCH 15 LENGTH IN INCH 0.125 INCH 50 STANDARD PACKAGE 75 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BTID-14N MODEL
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15 INCH 15 LENGTH IN INCH 0.125 INCH 50 STANDARD PACKAGE 75 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BTID-14N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Identification Tie - 19949 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Identification Tie
19949
Cable Identification Tie 19949
SINGLE, HORIZONTAL FLAG TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15 INCH 15 LENGTH IN INCH 0.125 INCH 50 STANDARD PACKAGE 75 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BTID-14N MODEL
  • SINGLE, HORIZONTAL FLAG TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 15 INCH
  • 15 LENGTH IN INCH
  • 0.125 INCH
  • 50 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BTID-14N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire Markers and Cable Markers
Product Number 19949
Product Name Cable Identification Tie
Wire & Cable Markers Wire Tie; Tags
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 16058 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 3.000 inch (76.2 mm)
View Details