ALL-STATES, Inc. Cable Identification Tie 19929

Description
SINGLE, HORIZONTAL FLAG TYPE POLYETHYLENE MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.125 INCH 50 STANDARD PACKAGE 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BTID-10PE MODEL
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE POLYETHYLENE MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.125 INCH 50 STANDARD PACKAGE 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BTID-10PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Identification Tie - 19929 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Identification Tie
19929
Cable Identification Tie 19929
SINGLE, HORIZONTAL FLAG TYPE POLYETHYLENE MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.125 INCH 50 STANDARD PACKAGE 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BTID-10PE MODEL
  • SINGLE, HORIZONTAL FLAG TYPE
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.125 INCH
  • 50 STANDARD PACKAGE
  • 3 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BTID-10PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire Markers and Cable Markers
Product Number 19929
Product Name Cable Identification Tie
Wire & Cable Markers Wire Tie; Tags
Unlock Full Specs
to access all available technical data