SINGLE, HORIZONTAL FLAG TYPE
NYLON MATERIAL
ULTRAVIOLET BLACK COLOR
4.25 INCH
4.25 LENGTH IN INCH
0.1 INCH
50 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
0.37 INCH W X 0.81 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTIDE-350 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE
NYLON MATERIAL
ULTRAVIOLET BLACK COLOR
4.25 INCH
4.25 LENGTH IN INCH
0.1 INCH
50 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
0.37 INCH W X 0.81 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTIDE-350 MODEL
SINGLE, HORIZONTAL FLAG TYPE
NYLON MATERIAL
ULTRAVIOLET BLACK COLOR
4.25 INCH
4.25 LENGTH IN INCH
0.1 INCH
50 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
0.37 INCH W X 0.81 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTIDE-350 MODEL