ALL-STATES, Inc. Cable Identification Tie 16051

Description
SINGLE, VERTICAL FLAG TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 12 LENGTH IN INCH 0.187 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER 2.2 INCH W X 0.5 INCH H MARKING PAD SIZE RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTID-1100 MODEL
Datasheet
Description
SINGLE, VERTICAL FLAG TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 12 LENGTH IN INCH 0.187 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER 2.2 INCH W X 0.5 INCH H MARKING PAD SIZE RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTID-1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Identification Tie - 16051 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Identification Tie
16051
Cable Identification Tie 16051
SINGLE, VERTICAL FLAG TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 12 LENGTH IN INCH 0.187 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER 2.2 INCH W X 0.5 INCH H MARKING PAD SIZE RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTID-1100 MODEL
  • SINGLE, VERTICAL FLAG TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 12 INCH
  • 12 LENGTH IN INCH
  • 0.187 INCH
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • 2.2 INCH W X 0.5 INCH H MARKING PAD SIZE
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTID-1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire Markers and Cable Markers
Product Number 16051
Product Name Cable Identification Tie
Wire & Cable Markers Wire Tie; Tags
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Refill Roll - WMR-3 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material TYVEK. ACRYLIC
View Details