AGVE AB Automated Guided Vehicles (AGV's) A4

Description
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications. Width: 1000mm Length: dependent on application Max load: 1000kg (2000kg) Max lifting height: 4000mm Navigation: all types available, incluiding laser guided vehicles
Description
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications. Width: 1000mm Length: dependent on application Max load: 1000kg (2000kg) Max lifting height: 4000mm Navigation: all types available, incluiding laser guided vehicles

Suppliers

Company
Product
Description
Supplier Links
Automated Guided Vehicles (AGV's) - A4 - AGVE AB
Askim, Sweden
Automated Guided Vehicles (AGV's)
A4
Automated Guided Vehicles (AGV's) A4
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications. Width: 1000mm Length: dependent on application Max load: 1000kg (2000kg) Max lifting height: 4000mm Navigation: all types available, incluiding laser guided vehicles

AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications.

  • Width: 1000mm
  • Length: dependent on application
  • Max load: 1000kg (2000kg)
  • Max lifting height: 4000mm
  • Navigation: all types available, incluiding laser guided vehicles
Supplier's Site

Technical Specifications

  AGVE AB
Product Category Automatic Guided Vehicles (AGV)
Product Number A4
Product Name Automated Guided Vehicles (AGV's)
AGV Type Forklift AGV; Tugger AGV
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Vehicle/Guided Vehicle - DC-25i - Savant Automation, Inc.
Specs
AGV Type Unit Load AGV; Tugger AGV
Guidance Type Inertially Guided
Load Transfer Automatic; Manual (optional feature)
View Details
Tugger AGV’s -  - America In Motion, Inc.
America In Motion, Inc.
Specs
AGV Type Tugger AGV
Guidance Type Laser Guided; Tape, Embedded Bar Magnet
Features Conveyor Coupling; Laser Bumper
View Details
Automatic Guided Vehicle - Fully Customizable - TUG-CART Mouse - Toyota Material Handling U.S.A., Inc.
Specs
AGV Type Unit Load AGV; Tugger AGV
Load Capacity 3000 lbs (1361 kg)
View Details