AERO Manufacturing Company MSU Series, Stainless Steel NSF Listed Machine Stand 4MSU-2424

Description
Material Top 4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel. 1 7/8" turn down on 4 sides with 90 Deg. return. "V" type marine edge to inhibit spillage. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled
Description
Material Top 4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel. 1 7/8" turn down on 4 sides with 90 Deg. return. "V" type marine edge to inhibit spillage. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Suppliers

Company
Product
Description
Supplier Links
MSU Series, Stainless Steel NSF Listed Machine Stand - 4MSU-2424 - AERO Manufacturing Company
Clifton, NJ, USA
MSU Series, Stainless Steel NSF Listed Machine Stand
4MSU-2424
MSU Series, Stainless Steel NSF Listed Machine Stand 4MSU-2424
Material Top 4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel. 1 7/8" turn down on 4 sides with 90 Deg. return. "V" type marine edge to inhibit spillage. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Material

Top

4 - 16 gauge 430 series stainless steel.

2 - 14 guage 304 series stainless steel.

1 7/8" turn down on 4 sides with 90 Deg. return.

"V" type marine edge to inhibit spillage.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Design Features

Undershelf is the largest in the industry

Undershelf is fully adjustable and flexible in design

All tables are fully cartoned

All tables are easily assembled

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Support Stands
Product Number 4MSU-2424
Product Name MSU Series, Stainless Steel NSF Listed Machine Stand
Type Machine Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PVS - Vacuum work stand for clamping workpieces PVS-2-SPL-300x100 VE SEG-4 - 13.01.01.10117 - Schmalz Inc.
Specs
Type Stand
Height 2.46 to 3.61 ft (7.5 to 11 dm)
Capacity 198 lbs (90 kg)
View Details
Jack Stand - ZJS-061 - Zinko Hydraulic Jack
Zinko Hydraulic Jack
Specs
Type Jack Stand
Capacity 12000 lbs (5442 kg)
View Details