Material
Top
4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel.
1 7/8" turn down on 4 sides with 90 Deg. return.
"V" type marine edge to inhibit spillage.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Sound deadened between table top and channels.
Shelf
18 gauge galvanized steel.
Legs
1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
Utensil_Rack
72" height, 1 5/8" O.D. 16 gauge galvanized steel tubing, with 5 3/8" long 16 gauge 304 solid stainless bar welded to vertical upright.
Design Features
Undershelf is the largest in the industry
Undershelf is fully adjustable and flexible in design
All tables are fully cartoned
All tables are easily assembled
| AERO Manufacturing Company | |
|---|---|
| Product Category | Support Stands |
| Product Number | 4MGRU-2424 |
| Product Name | MGRU Series, Stainless Steel NSF Listed Machine Stand |
| Type | Machine Stand |