Thomas & Betts Corporation Standard Wall Plate SP8-LAUCC100

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP8-LAUCC100 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP8-LAUCC100
Standard Wall Plate SP8-LAUCC100
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIA

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP8-LAUCC100
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3042 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - AWC1G3-DP4 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Cast Metal
View Details