Thomas & Betts Corporation Standard Wall Plate SP8-BK

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP8-BK - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP8-BK
Standard Wall Plate SP8-BK
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP8-BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 58SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices One; Two
Material Stainless Steel
View Details
Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Thomas & Betts Corporation
Specs
Type Blank Wall Plate
Material Plastic
View Details
Standard Wall Plate - SB771 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Brass
View Details
2 suppliers