Thomas & Betts Corporation Standard Wall Plate SP72-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP72-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP72-I
Standard Wall Plate SP72-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP72-I
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Combination Openings, 1 Duplex Receptacle & 1 Decorator - SB826PB - Legrand
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Brass
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details