Thomas & Betts Corporation Standard Wall Plate SP60-I

Description
COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMME
Datasheet
Description
COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP60-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP60-I
Standard Wall Plate SP60-I
COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMME

COMMUNICATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMME

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP60-I
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang 1 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3051U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
QuickPort Wallplates - 42080-12I - Leviton Manufacturing
Specs
Opening / Devices One
View Details
Standard Wall Plate - AWP3G-WH4 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details