Thomas & Betts Corporation Standard Wall Plate SP5-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP5-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP5-I
Standard Wall Plate SP5-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP5-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 22050 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Phone Jack Wall Plate
Material Steel
View Details
Sectional Wall Plate - PJSC26-WCC10 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details