Thomas & Betts Corporation Standard Wall Plate SP326-GRY

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP326-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP326-GRY
Standard Wall Plate SP326-GRY
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP326-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ35.7mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3081 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 23851 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Brass
View Details
Standard Wall Plate - SL82-CC5 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Stainless Steel
View Details