Thomas & Betts Corporation Standard Wall Plate SP266

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP266 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP266
Standard Wall Plate SP266
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP266
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 22932 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details
Sectional Wall Plate - PJSC26-WCC10 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details