Thomas & Betts Corporation Standard Wall Plate SP266-GRY

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP266-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP266-GRY
Standard Wall Plate SP266-GRY
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP266-GRY
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details