Thomas & Betts Corporation Standard Wall Plate SP1426

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP1426 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP1426
Standard Wall Plate SP1426
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP1426
Product Name Standard Wall Plate
Type Blank Wall Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SBO1 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Brass
View Details